Thomas & Betts Corporation Thomas Betts TY28MX-1000 Ty-Rap® Cable Tie, Zip Tie, 14", Bag of 1000, Black TY28MX

Description
Thomas & Betts TY28MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .19" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified Military Standard No. MS3367-2
Request a Quote Datasheet
Description
Thomas & Betts TY28MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .19" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified Military Standard No. MS3367-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thomas Betts TY28MX-1000 Ty-Rap® Cable Tie, Zip Tie, 14
Chanhassen, MN, United States
Thomas Betts TY28MX-1000 Ty-Rap® Cable Tie, Zip Tie, 14", Bag of 1000, Black
21646
Thomas Betts TY28MX-1000 Ty-Rap® Cable Tie, Zip Tie, 14", Bag of 1000, Black 21646
Thomas & Betts TY28MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .19" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified Military Standard No. MS3367-2
  • Thomas & Betts TY28MX-1000 Ty-Rap® Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches
  • Width: .19"
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard black ties are UV-resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • UL and CSA certified
  • Military Standard No. MS3367-2
Supplier's Site Datasheet
Cable Ties and Zip Ties - 6308-TY28MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY28MX-ND
Cable Ties and Zip Ties 6308-TY28MX-ND
CABLE TIE 50LB 14.2IN UV BLACK N

CABLE TIE 50LB 14.2IN UV BLACK N

Buy Now Datasheet
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16
Fort Worth, TX, USA
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-4"
70092969
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-4" 70092969
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 98F3601 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
98F3601
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 98F3601
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:360mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Black RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:360mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 21646 6308-TY28MX-ND 70092969 98F3601
Product Name Thomas Betts TY28MX-1000 Ty-Rap® Cable Tie, Zip Tie, 14", Bag of 1000, Black Cable Ties and Zip Ties Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-4" Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Length 14.2 inch (361 mm) 14.2 inch (361 mm) 14.17 inch (360 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details