HellermannTyton HellermannTyton T250XL0X3 40.6" Black Heavy Duty Cable Tie, Zip Tie, 250Lb T250XL0X Bag of 25 T250XL0X2 111-25200

Description
HellermannTyton T250XL0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the tie to be tucked away UL 94 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width 0.49" Package Quantity 25
Request a Quote Datasheet
Description
HellermannTyton T250XL0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the tie to be tucked away UL 94 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width 0.49" Package Quantity 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T250XL0X3 40.6
Chanhassen, MN, United States
HellermannTyton T250XL0X3 40.6" Black Heavy Duty Cable Tie, Zip Tie, 250Lb T250XL0X Bag of 25
21085
HellermannTyton T250XL0X3 40.6" Black Heavy Duty Cable Tie, Zip Tie, 250Lb T250XL0X Bag of 25 21085
HellermannTyton T250XL0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the tie to be tucked away UL 94 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width 0.49" Package Quantity 25
  • HellermannTyton T250XL0X2 Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • UV-resistant nylon
  • Used for jobs where extra strength is required
  • Buckle feature allows the end of the tie to be tucked away
  • UL 94 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width 0.49"
  • Package Quantity 25
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21085
Product Name HellermannTyton T250XL0X3 40.6" Black Heavy Duty Cable Tie, Zip Tie, 250Lb T250XL0X Bag of 25
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details