HellermannTyton HellermannTyton T150R0X3 15" Heavy Duty Cable Tie, Zip Tie, Black 175 LBS, Bag of 25 T150R0X3

Description
HellermannTyton T120R0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable Most ties meet UL requirements Operating temperature: -40°F (-40°C) to 185°F (85°C) Approx. Width: .350" Bundle Dia. Approx. Min. 1.0" Package Quantity: 25
Request a Quote Datasheet
Description
HellermannTyton T120R0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable Most ties meet UL requirements Operating temperature: -40°F (-40°C) to 185°F (85°C) Approx. Width: .350" Bundle Dia. Approx. Min. 1.0" Package Quantity: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T150R0X3 15
Chanhassen, MN, United States
HellermannTyton T150R0X3 15" Heavy Duty Cable Tie, Zip Tie, Black 175 LBS, Bag of 25
21096
HellermannTyton T150R0X3 15" Heavy Duty Cable Tie, Zip Tie, Black 175 LBS, Bag of 25 21096
HellermannTyton T120R0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable Most ties meet UL requirements Operating temperature: -40°F (-40°C) to 185°F (85°C) Approx. Width: .350" Bundle Dia. Approx. Min. 1.0" Package Quantity: 25
  • HellermannTyton T120R0K2 Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • Bundle and secure wire and cable
  • Most ties meet UL requirements
  • Operating temperature: -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: .350"
  • Bundle Dia. Approx. Min. 1.0"
  • Package Quantity: 25
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21096
Product Name HellermannTyton T150R0X3 15" Heavy Duty Cable Tie, Zip Tie, Black 175 LBS, Bag of 25
Length 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details