HellermannTyton HellermannTyton T120L0K2 30" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50 T120L0K2 111-12405

Description
HellermannTyton T120L0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30" Package Quantity: 50 HellermanTyton No.: T120L0K2
Request a Quote Datasheet
Description
HellermannTyton T120L0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30" Package Quantity: 50 HellermanTyton No.: T120L0K2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T120L0K2 30
Chanhassen, MN, United States
HellermannTyton T120L0K2 30" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50
21949
HellermannTyton T120L0K2 30" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50 21949
HellermannTyton T120L0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30" Package Quantity: 50 HellermanTyton No.: T120L0K2
  • HellermannTyton T120L0K2 Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • Bundle and secure wire and cable
  • UL 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: 0.30"
  • Package Quantity: 50
  • HellermanTyton No.: T120L0K2
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21949
Product Name HellermannTyton T120L0K2 30" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50
Length 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-284 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details