Thomas & Betts Corporation Thomas Betts TY232MX-1000 Ty-Rap® Cable Tie, Zip Tie, 8.0", Bag of 1000, Black TY232MX

Description
Thomas & Betts TY232MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .09" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified
Request a Quote Datasheet
Description
Thomas & Betts TY232MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .09" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thomas Betts TY232MX-1000 Ty-Rap® Cable Tie, Zip Tie, 8.0
Chanhassen, MN, United States
Thomas Betts TY232MX-1000 Ty-Rap® Cable Tie, Zip Tie, 8.0", Bag of 1000, Black
21619
Thomas Betts TY232MX-1000 Ty-Rap® Cable Tie, Zip Tie, 8.0", Bag of 1000, Black 21619
Thomas & Betts TY232MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .09" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified
  • Thomas & Betts TY232MX-1000 Ty-Rap® Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches
  • Width: .09"
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard black ties are UV-resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • UL and CSA certified
Supplier's Site Datasheet
Cable Ties and Zip Ties - 6308-TY232MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY232MX-ND
Cable Ties and Zip Ties 6308-TY232MX-ND
CABLE TIE 18LB 8IN UV BLACK NYLO

CABLE TIE 18LB 8IN UV BLACK NYLO

Buy Now Datasheet
Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.) - 70092893 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.)
70092893
Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.) 70092893
Cable Ties, 18 lbs. Tensile Strength Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Ties, 18 lbs. Tensile Strength
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 21619 6308-TY232MX-ND 70092893
Product Name Thomas Betts TY232MX-1000 Ty-Rap® Cable Tie, Zip Tie, 8.0", Bag of 1000, Black Cable Ties and Zip Ties Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.)
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details