ABB AB Cable Ties TY529MX

Description
Thomas & Betts 7TAG009280R0004 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG009280R0004 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531796
Cable Ties 2531796
Thomas & Betts 7TAG009280R0004 Cable Tie

Thomas & Betts 7TAG009280R0004 Cable Tie

Supplier's Site
Thomas Betts TY529MX-50 Ty-Rap Cable Tie, Zip Tie, 30
Chanhassen, MN, United States
Thomas Betts TY529MX-50 Ty-Rap Cable Tie, Zip Tie, 30", Bag of 50, Black
21749
Thomas Betts TY529MX-50 Ty-Rap Cable Tie, Zip Tie, 30", Bag of 50, Black 21749
Thomas & Betts TY529MX-50 Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard Black ties are UV resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) Military Standard No.: MS3367-6 Width: .27" Ty-Rap ® Part No: TY29MX Package Quantity: 50
  • Thomas & Betts TY529MX-50 Ty-Rap Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard Black ties are UV resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • Military Standard No.: MS3367-6
  • Width: .27"
  • Ty-Rap ® Part No: TY29MX
  • Package Quantity: 50
Supplier's Site Datasheet
Cable Ties and Zip Ties - 6308-TY529MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY529MX-ND
Cable Ties and Zip Ties 6308-TY529MX-ND
CBL TIE 120LB 30IN UV BLACK NYLO

CBL TIE 120LB 30IN UV BLACK NYLO

Buy Now Datasheet
Tie, Cable; Black; 30 in.; 0.301 in.; 120 lbs. Tensile Strength, Maximum - 70091837 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 30 in.; 0.301 in.; 120 lbs. Tensile Strength, Maximum
70091837
Tie, Cable; Black; 30 in.; 0.301 in.; 120 lbs. Tensile Strength, Maximum 70091837
Cable Tie, 30 in. Length, 0.301 in. Body Width, 120 lbs. Tensile Strength, Black Color Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Tie, 30 in. Length, 0.301 in. Body Width, 120 lbs. Tensile Strength, Black Color
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 90F6113 - Newark, An Avnet Company
Chicago, IL, United States
Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
90F6113
Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 90F6113
SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:762mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series; Colour:Black RoHS Compliant: Yes

SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:762mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Waytek, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2531796 21749 6308-TY529MX-ND 70091837 90F6113
Product Name Cable Ties Thomas Betts TY529MX-50 Ty-Rap Cable Tie, Zip Tie, 30", Bag of 50, Black Cable Ties and Zip Ties Tie, Cable; Black; 30 in.; 0.301 in.; 120 lbs. Tensile Strength, Maximum Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details