Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-06-18-0-M

Description
"Standard, Locking Black 1.50"" (38.10mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.50"" (38.10mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-06-18-0-M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-06-18-0-M-ND
Cable Ties and Zip Ties 2162-AL-06-18-0-M-ND
"Standard, Locking Black 1.50"" (38.10mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 1.50"" (38.10mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
ACT AL-06-18-0-M Miniature Cable Tie, Zip Tie, 18 lb, 6 inch, UV Black, Bag of 1,000 - 21042M - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-06-18-0-M Miniature Cable Tie, Zip Tie, 18 lb, 6 inch, UV Black, Bag of 1,000
21042M
ACT AL-06-18-0-M Miniature Cable Tie, Zip Tie, 18 lb, 6 inch, UV Black, Bag of 1,000 21042M
All-Nylon Standard Cable Tie 21042M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .095" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
  • All-Nylon Standard Cable Tie 21042M
  • Category: Standard Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire, cable, hoses, tubing and more
  • Most ties meet UL requirements
  • Approx. Min. Bundle Dia. 0.062"
  • Nylon 6/6 material
  • Width: .095"
  • -40°F (-40°C) to 185°F (85°C) temperature rating
  • Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details
  • Made in USA
  • Use with cable tie guns
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Cable Ties Cable Ties
Product Number 2162-AL-06-18-0-M-ND 21042M
Product Name Cable Ties and Zip Ties ACT AL-06-18-0-M Miniature Cable Tie, Zip Tie, 18 lb, 6 inch, UV Black, Bag of 1,000
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details