ABB AB Thomas Betts TY5232MX-100 Ty-Rap® Cable Tie, Zip Tie, 8", Bag of 100, Black TY5232MX

Description
Thomas & Betts TY5232MX-100 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .09" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified
Request a Quote Datasheet
Description
Thomas & Betts TY5232MX-100 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .09" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thomas Betts TY5232MX-100 Ty-Rap® Cable Tie, Zip Tie, 8
Chanhassen, MN, United States
Thomas Betts TY5232MX-100 Ty-Rap® Cable Tie, Zip Tie, 8", Bag of 100, Black
21719
Thomas Betts TY5232MX-100 Ty-Rap® Cable Tie, Zip Tie, 8", Bag of 100, Black 21719
Thomas & Betts TY5232MX-100 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .09" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified
  • Thomas & Betts TY5232MX-100 Ty-Rap® Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches
  • Width: .09"
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard black ties are UV-resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • UL and CSA certified
Supplier's Site Datasheet
Cable Ties and Zip Ties - 6308-TY5232MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5232MX-ND
Cable Ties and Zip Ties 6308-TY5232MX-ND
CABLE TIE 18LB 8IN UV BLK 2-PC D

CABLE TIE 18LB 8IN UV BLK 2-PC D

Buy Now Datasheet
Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.) - 70092888 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.)
70092888
Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.) 70092888
Cable Ties, 18 lbs. Tensile Strength Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Ties, 18 lbs. Tensile Strength
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 50B8051 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
50B8051
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 50B8051
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 21719 6308-TY5232MX-ND 70092888 50B8051
Product Name Thomas Betts TY5232MX-100 Ty-Rap® Cable Tie, Zip Tie, 8", Bag of 100, Black Cable Ties and Zip Ties Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.) Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Length 8 inch (203 mm) 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details