Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-07-50-5-C

Description
"Standard, Locking Green 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Green 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-07-50-5-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-07-50-5-C-ND
Cable Ties and Zip Ties 2162-AL-07-50-5-C-ND
"Standard, Locking Green 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Green 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
ACT AL-07-50-5-C Nylon Cable Tie, Zip Tie, 7.56
Chanhassen, MN, United States
ACT AL-07-50-5-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Green
21525
ACT AL-07-50-5-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Green 21525
21525 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identification and marking, or to match product colors Width: 0.187" Min Bundle Dia. 0.062" Max Bundle Dia. 1.875" Tensile Strength: 50 lbs. Made in USA
  • 21525 Nylon Cable Tie
  • Category: Colored Cable Ties
  • Manufacturer: ACT
  • Package of 100 cable ties
  • Can be used for identification and marking, or to match product colors
  • Width: 0.187"
  • Min Bundle Dia. 0.062"
  • Max Bundle Dia. 1.875"
  • Tensile Strength: 50 lbs.
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Cable Ties Cable Ties
Product Number 2162-AL-07-50-5-C-ND 21525
Product Name Cable Ties and Zip Ties ACT AL-07-50-5-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Green
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details