HellermannTyton HellermannTyton T50L9C2 15" Natural Standard Cable Tie, Zip Tie, Nylon 50Lb, Bag of 100 T50L9C2 112-05419

Description
HellermannTyton T50L9C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.18" T50L9C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T50L9C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.18" T50L9C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T50L9C2 15
Chanhassen, MN, United States
HellermannTyton T50L9C2 15" Natural Standard Cable Tie, Zip Tie, Nylon 50Lb, Bag of 100
21926
HellermannTyton T50L9C2 15" Natural Standard Cable Tie, Zip Tie, Nylon 50Lb, Bag of 100 21926
HellermannTyton T50L9C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.18" T50L9C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T50L9C2 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.18"
  • T50L9C2
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21926
Product Name HellermannTyton T50L9C2 15" Natural Standard Cable Tie, Zip Tie, Nylon 50Lb, Bag of 100
Length 15.35 inch (390 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details