HellermannTyton HellermannTyton T40R9c22 8.3" Natural Standard Cable Nylon PA66 40Lb, Bag of 100 T40R9C2 112-04019

Description
HellermannTyton T40R9c22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T40R9c2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T40R9c22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T40R9c2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T40R9c22 8.3
Chanhassen, MN, United States
HellermannTyton T40R9c22 8.3" Natural Standard Cable Nylon PA66 40Lb, Bag of 100
21973
HellermannTyton T40R9c22 8.3" Natural Standard Cable Nylon PA66 40Lb, Bag of 100 21973
HellermannTyton T40R9c22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T40R9c2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T40R9c22 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.16"
  • T40R9c2
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21973
Product Name HellermannTyton T40R9c22 8.3" Natural Standard Cable Nylon PA66 40Lb, Bag of 100
Length 8.3 inch (211 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details