Advanced Cable Ties, Inc. ACT AL-07-50-7-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Purple AL-07-50-7-C

Description
21527 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identification and marking, or to match product colors Width: 0.187" Min Bundle Dia. 0.062" Max Bundle Dia. 1.875" Tensile Strength: 50lbs Made in USA
Request a Quote Datasheet
Description
21527 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identification and marking, or to match product colors Width: 0.187" Min Bundle Dia. 0.062" Max Bundle Dia. 1.875" Tensile Strength: 50lbs Made in USA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-07-50-7-C Nylon Cable Tie, Zip Tie, 7.56
Chanhassen, MN, United States
ACT AL-07-50-7-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Purple
21527
ACT AL-07-50-7-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Purple 21527
21527 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identification and marking, or to match product colors Width: 0.187" Min Bundle Dia. 0.062" Max Bundle Dia. 1.875" Tensile Strength: 50lbs Made in USA
  • 21527 Nylon Cable Tie
  • Category: Colored Cable Ties
  • Manufacturer: ACT
  • Package of 100 cable ties
  • Can be used for identification and marking, or to match product colors
  • Width: 0.187"
  • Min Bundle Dia. 0.062"
  • Max Bundle Dia. 1.875"
  • Tensile Strength: 50lbs
  • Made in USA
Supplier's Site Datasheet
Cable Ties and Zip Ties - 2162-AL-07-50-7-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-07-50-7-C-ND
Cable Ties and Zip Ties 2162-AL-07-50-7-C-ND
"Standard, Locking Purple 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Purple 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number 21527 2162-AL-07-50-7-C-ND
Product Name ACT AL-07-50-7-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Purple Cable Ties and Zip Ties
Color Purple
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details