HellermannTyton HellermannTyton CTAM10C2 Cable Tie, Zip Tie, Anchor Mount 4 Way, .2", #8 Screw Black CTAM10C2

Description
HellermannTyton CTAM10C2 Cable Tie Anchor Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton .2" Cable tie anchor mount Ideal for use in compact spaces such as telecom equipment, control cabinets, etc. 4-way entry allows cable tie to secure bundles running parallel or perpendicular to any surface Quick installation - secures with single #8 screw High chemical resistance Radiation resistant Meets UL 94 V-2 flammability standards Mounting Method: Screw Mount Temperature Rating: -40°F (-40°C) to 185°F (85°C) Approx. Size 0.8" x 0.4" x 0.2"
Request a Quote Datasheet
Description
HellermannTyton CTAM10C2 Cable Tie Anchor Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton .2" Cable tie anchor mount Ideal for use in compact spaces such as telecom equipment, control cabinets, etc. 4-way entry allows cable tie to secure bundles running parallel or perpendicular to any surface Quick installation - secures with single #8 screw High chemical resistance Radiation resistant Meets UL 94 V-2 flammability standards Mounting Method: Screw Mount Temperature Rating: -40°F (-40°C) to 185°F (85°C) Approx. Size 0.8" x 0.4" x 0.2"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton CTAM10C2 Cable Tie, Zip Tie, Anchor Mount 4 Way, .2
Chanhassen, MN, United States
HellermannTyton CTAM10C2 Cable Tie, Zip Tie, Anchor Mount 4 Way, .2", #8 Screw Black
21376
HellermannTyton CTAM10C2 Cable Tie, Zip Tie, Anchor Mount 4 Way, .2", #8 Screw Black 21376
HellermannTyton CTAM10C2 Cable Tie Anchor Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton .2" Cable tie anchor mount Ideal for use in compact spaces such as telecom equipment, control cabinets, etc. 4-way entry allows cable tie to secure bundles running parallel or perpendicular to any surface Quick installation - secures with single #8 screw High chemical resistance Radiation resistant Meets UL 94 V-2 flammability standards Mounting Method: Screw Mount Temperature Rating: -40°F (-40°C) to 185°F (85°C) Approx. Size 0.8" x 0.4" x 0.2"
  • HellermannTyton CTAM10C2 Cable Tie Anchor Mount
  • Category: Cable Tie Mounts
  • Manufacturer: HellermannTyton
  • .2" Cable tie anchor mount
  • Ideal for use in compact spaces such as telecom equipment, control cabinets, etc.
  • 4-way entry allows cable tie to secure bundles running parallel or perpendicular to any surface
  • Quick installation - secures with single #8 screw
  • High chemical resistance
  • Radiation resistant
  • Meets UL 94 V-2 flammability standards
  • Mounting Method: Screw Mount
  • Temperature Rating: -40°F (-40°C) to 185°F (85°C)
  • Approx. Size 0.8" x 0.4" x 0.2"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21376
Product Name HellermannTyton CTAM10C2 Cable Tie, Zip Tie, Anchor Mount 4 Way, .2", #8 Screw Black
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details