Heyco Products, Inc. Cable Ties and Zip Ties 15211

Description
"Standard Tie Black 1.77"" (45.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard Tie Black 1.77"" (45.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3720-15211-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3720-15211-ND
Cable Ties and Zip Ties 3720-15211-ND
"Standard Tie Black 1.77"" (45.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard Tie Black 1.77"" (45.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Edge Clips - 15211 - bisco industries
Anaheim, CA, United States
Edge Clips
15211
Edge Clips 15211
Edge Clips

Edge Clips

Supplier's Site Datasheet
Heyco 15211 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Top Fixing, for Panels from .12
Chanhassen, MN, United States
Heyco 15211 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Top Fixing, for Panels from .12" - .24" Thick, Black
21811
Heyco 15211 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Top Fixing, for Panels from .12" - .24" Thick, Black 21811
Heyco 15211 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel retention forces, while requiring low insertion force Ideal solution for applications where holes are not available Perfect for applications where temperatures are too extreme for adhesive solutions Cable tie is parallel to the fixing edge Temperature Range: -40°F (-40°C) to 185°F (85°C) Cable Tie Material: Nylon 6/6 Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized Insert Material: Post nickel-plated steel
  • Heyco 15211 Edge Clip with 8″ UV Cable Tie, Zip Tie
  • Category: Edge Clip Cable Ties
  • Manufacturer: Heyco
  • Pre-assembled with 8˝ cable tie for convenience
  • Steel clip provides high panel retention forces, while requiring low insertion force
  • Ideal solution for applications where holes are not available
  • Perfect for applications where temperatures are too extreme for adhesive solutions
  • Cable tie is parallel to the fixing edge
  • Temperature Range: -40°F (-40°C) to 185°F (85°C)
  • Cable Tie Material: Nylon 6/6
  • Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized
  • Insert Material: Post nickel-plated steel
Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries Waytek, Inc.
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number 3720-15211-ND 15211 21811
Product Name Cable Ties and Zip Ties Edge Clips Heyco 15211 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Top Fixing, for Panels from .12" - .24" Thick, Black
Color Black
Unlock Full Specs
to access all available technical data