HellermannTyton HellermannTyton T4010M44 11.6" Black Standard Cable Tie, Zip Tie, Nylon 40Lb, Bag of 1000 T40I0M4 111-04604

Description
HellermannTyton T4010M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T4010M4 Bag of 1000 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T4010M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T4010M4 Bag of 1000 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T4010M44 11.6
Chanhassen, MN, United States
HellermannTyton T4010M44 11.6" Black Standard Cable Tie, Zip Tie, Nylon 40Lb, Bag of 1000
21894
HellermannTyton T4010M44 11.6" Black Standard Cable Tie, Zip Tie, Nylon 40Lb, Bag of 1000 21894
HellermannTyton T4010M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T4010M4 Bag of 1000 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T4010M44 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.16"
  • T4010M4
  • Bag of 1000
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21894
Product Name HellermannTyton T4010M44 11.6" Black Standard Cable Tie, Zip Tie, Nylon 40Lb, Bag of 1000
Length 11.6 inch (295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details