ABB AB Cable Ties TY275MX

Description
Thomas & Betts 7TAG009320R0001 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG009320R0001 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531800
Cable Ties 2531800
Thomas & Betts 7TAG009320R0001 Cable Tie

Thomas & Betts 7TAG009320R0001 Cable Tie

Supplier's Site
Thomas Betts TY275MX-500 Ty-Rap Cable Tie, Zip Tie, 18
Chanhassen, MN, United States
Thomas Betts TY275MX-500 Ty-Rap Cable Tie, Zip Tie, 18", Bag of 500, Black
21647
Thomas Betts TY275MX-500 Ty-Rap Cable Tie, Zip Tie, 18", Bag of 500, Black 21647
Thomas & Betts TY275MX-500 Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard Black ties are UV resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) Width: .27" Package Quantity: 500
  • Thomas & Betts TY275MX-500 Ty-Rap Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard Black ties are UV resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • Width: .27"
  • Package Quantity: 500
Supplier's Site Datasheet
Cable Ties and Zip Ties - 6308-TY275MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY275MX-ND
Cable Ties and Zip Ties 6308-TY275MX-ND
CABLE TIE 120LB 18IN UV BLACK NY

CABLE TIE 120LB 18IN UV BLACK NY

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 94B6881 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
94B6881
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 94B6881
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:457.2mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:457.2mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2531800 21647 6308-TY275MX-ND 94B6881
Product Name Cable Ties Thomas Betts TY275MX-500 Ty-Rap Cable Tie, Zip Tie, 18", Bag of 500, Black Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details