HellermannTyton HellermannTyton T30R0M44 5.8" Black Standard Cable Tie, Zip Tie, Nylon PA66, Bag of 1000 T30R0M4 111-03034

Description
HellermannTyton T30R0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.14" T30R0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T30R0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.14" T30R0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T30R0M44 5.8
Chanhassen, MN, United States
HellermannTyton T30R0M44 5.8" Black Standard Cable Tie, Zip Tie, Nylon PA66, Bag of 1000
21843
HellermannTyton T30R0M44 5.8" Black Standard Cable Tie, Zip Tie, Nylon PA66, Bag of 1000 21843
HellermannTyton T30R0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.14" T30R0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T30R0M44 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.14"
  • T30R0M4
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21843
Product Name HellermannTyton T30R0M44 5.8" Black Standard Cable Tie, Zip Tie, Nylon PA66, Bag of 1000
Length 5.8 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details