HellermannTyton HellermannTyton T50L0C2 15" Black Standard Cable Tie, Zip Tie, Nylon PA66 50Lb, Bag of 100 T50L0C2 111-00445

Description
HellermannTyton T50L0C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.18" T50L0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T50L0C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.18" T50L0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T50L0C2 15
Chanhassen, MN, United States
HellermannTyton T50L0C2 15" Black Standard Cable Tie, Zip Tie, Nylon PA66 50Lb, Bag of 100
21946
HellermannTyton T50L0C2 15" Black Standard Cable Tie, Zip Tie, Nylon PA66 50Lb, Bag of 100 21946
HellermannTyton T50L0C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.18" T50L0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T50L0C2 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.18"
  • T50L0C2
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21946
Product Name HellermannTyton T50L0C2 15" Black Standard Cable Tie, Zip Tie, Nylon PA66 50Lb, Bag of 100
Length 15.35 inch (390 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details