HellermannTyton Cable Ties and Zip Ties 156-00861

Description
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote
Description
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HellermannTyton 156-00861 Edge Clip Cable Tie is designed for securing cable bundles to the edges of plastic or metal sheets without requiring a mounting hole. It features a two-piece assembly that allows for easy adjustment along the strap, ensuring proper orientation during installation. The cable tie has a length of 8.0 inches and a tensile strength of 50 lbs, making it suitable for various applications. This product is made from heat-stabilized polyamide 6.6, providing durability and resistance to a wide operating temperature range of -40°F to +221°F (-40°C to +105°C). The outside serrated design helps reduce chafing on the cable bundles, while the integrated metal clamp ensures a high extraction force, securing the edge clip firmly in place. The cable tie is packaged in quantities of 500 and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The HellermannTyton 156-00861 Edge Clip Cable Tie is designed for securing cable bundles to the edges of plastic or metal sheets without requiring a mounting hole. It features a two-piece assembly that allows for easy adjustment along the strap, ensuring proper orientation during installation. The cable tie has a length of 8.0 inches and a tensile strength of 50 lbs, making it suitable for various applications. This product is made from heat-stabilized polyamide 6.6, providing durability and resistance to a wide operating temperature range of -40°F to +221°F (-40°C to +105°C). The outside serrated design helps reduce chafing on the cable bundles, while the integrated metal clamp ensures a high extraction force, securing the edge clip firmly in place. The cable tie is packaged in quantities of 500 and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1064-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1064-ND
Cable Ties and Zip Ties 1436-1064-ND
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
HellermannTyton 156-00861 Edge Clip Cable Tie, Zip Tie, 8.0
Chanhassen, MN, United States
HellermannTyton 156-00861 Edge Clip Cable Tie, Zip Tie, 8.0", 50lbs, Panel .04" - .12", Black
21302
HellermannTyton 156-00861 Edge Clip Cable Tie, Zip Tie, 8.0", 50lbs, Panel .04" - .12", Black 21302
HellermannTyton 156-00861 Edge Clip Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Designed to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole Easy to secure High extraction force due to the integrated metal clamp that holds the edge clip in place UV resistant, heat stabilized Comes pre-assembled with at 50 lb. tensile strength black cable tie; outside serrated to reduce bundle chafing 221°F (105°C) -40°F (-40°C) Approx. Length: 7.9" Approx. Max bundle: 1.8" Approx. Panel Thickness: .04"-.12" Wire bundle runs perpendicular to edge
  • HellermannTyton 156-00861 Edge Clip Cable Tie
  • Category: Cable Tie Mounts
  • Manufacturer: HellermannTyton
  • Designed to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole
  • Easy to secure
  • High extraction force due to the integrated metal clamp that holds the edge clip in place
  • UV resistant, heat stabilized
  • Comes pre-assembled with at 50 lb. tensile strength black cable tie; outside serrated to reduce bundle chafing
  • 221°F (105°C) -40°F (-40°C)
  • Approx. Length: 7.9"
  • Approx. Max bundle: 1.8"
  • Approx. Panel Thickness: .04"-.12"
  • Wire bundle runs perpendicular to edge
Supplier's Site Datasheet
Outside Serrated Cable Tie & Edge Clip, 8.0 Long, Ec4B, 1 3 Mm Panel, 50Lb, Pa66Hs, Black, 500/pkg Rohs Compliant Hellermanntyton - 75Y4282 - Newark, An Avnet Company
Chicago, IL, United States
Outside Serrated Cable Tie & Edge Clip, 8.0 Long, Ec4B, 1 3 Mm Panel, 50Lb, Pa66Hs, Black, 500/pkg Rohs Compliant Hellermanntyton
75Y4282
Outside Serrated Cable Tie & Edge Clip, 8.0 Long, Ec4B, 1 3 Mm Panel, 50Lb, Pa66Hs, Black, 500/pkg Rohs Compliant Hellermanntyton 75Y4282
OUTSIDE SERRATED CABLE TIE & EDGE CLIP, 8.0" LONG, EC4B, 1 3 MM PANEL, 50LB, PA66HS, BLACK, 500/PKG ROHS COMPLIANT: YES

OUTSIDE SERRATED CABLE TIE & EDGE CLIP, 8.0" LONG, EC4B, 1 3 MM PANEL, 50LB, PA66HS, BLACK, 500/PKG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Wire and Cable Clips
Product Number 1436-1064-ND 21302 75Y4282
Product Name Cable Ties and Zip Ties HellermannTyton 156-00861 Edge Clip Cable Tie, Zip Tie, 8.0", 50lbs, Panel .04" - .12", Black Outside Serrated Cable Tie & Edge Clip, 8.0 Long, Ec4B, 1 3 Mm Panel, 50Lb, Pa66Hs, Black, 500/pkg Rohs Compliant Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details