ABB AB Thomas Betts TY525MX-100 Ty-Rap® Cable Tie, Zip Tie, 7.3", Bag of 100, Black TY525MX

Description
Thomas & Betts TY525MX-100 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .19" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified Military Standard No. MS3367-1
Request a Quote Datasheet
Description
Thomas & Betts TY525MX-100 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .19" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified Military Standard No. MS3367-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thomas Betts TY525MX-100 Ty-Rap® Cable Tie, Zip Tie, 7.3
Chanhassen, MN, United States
Thomas Betts TY525MX-100 Ty-Rap® Cable Tie, Zip Tie, 7.3", Bag of 100, Black
21744
Thomas Betts TY525MX-100 Ty-Rap® Cable Tie, Zip Tie, 7.3", Bag of 100, Black 21744
Thomas & Betts TY525MX-100 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .19" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified Military Standard No. MS3367-1
  • Thomas & Betts TY525MX-100 Ty-Rap® Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches
  • Width: .19"
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard black ties are UV-resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • UL and CSA certified
  • Military Standard No. MS3367-1
Supplier's Site Datasheet
Cable Ties and Zip Ties - 6308-TY525MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY525MX-ND
Cable Ties and Zip Ties 6308-TY525MX-ND
CABLE TIE 50LB 7.31IN UV BLK

CABLE TIE 50LB 7.31IN UV BLK

Buy Now Datasheet
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16
Fort Worth, TX, USA
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-1 3/4"
70092960
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-1 3/4" 70092960
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Cable Ties, Self-Lock, 186Mm L, Nylon, Black, 50Lb, Pk100; Cable Tie Material Abb Thomas & Betts - 70B878 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Self-Lock, 186Mm L, Nylon, Black, 50Lb, Pk100; Cable Tie Material Abb Thomas & Betts
70B878
Cable Ties, Self-Lock, 186Mm L, Nylon, Black, 50Lb, Pk100; Cable Tie Material Abb Thomas & Betts 70B878
CABLE TIES, SELF-LOCK, 186MM L, NYLON, BLACK, 50LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Weather Resistant; Colour:BlackRoHS Compliant: Yes

CABLE TIES, SELF-LOCK, 186MM L, NYLON, BLACK, 50LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Weather Resistant; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 21744 6308-TY525MX-ND 70092960 70B878
Product Name Thomas Betts TY525MX-100 Ty-Rap® Cable Tie, Zip Tie, 7.3", Bag of 100, Black Cable Ties and Zip Ties Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-1 3/4" Cable Ties, Self-Lock, 186Mm L, Nylon, Black, 50Lb, Pk100; Cable Tie Material Abb Thomas & Betts
Length 7.31 inch (186 mm) 7.32 inch (186 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details