ABB AB Cable Ties and Zip Ties TY527MX

Description
CBL TIE 120LB 13.4 UV BLACK
Request a Quote Datasheet
Description
CBL TIE 120LB 13.4 UV BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY527MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY527MX-ND
Cable Ties and Zip Ties 6308-TY527MX-ND
CBL TIE 120LB 13.4 UV BLACK

CBL TIE 120LB 13.4 UV BLACK

Buy Now Datasheet
Thomas Betts TY527MX-50 Ty-Rap Cable Tie, Zip Tie, 13.4
Chanhassen, MN, United States
Thomas Betts TY527MX-50 Ty-Rap Cable Tie, Zip Tie, 13.4", Bag of 50, Black
21791
Thomas Betts TY527MX-50 Ty-Rap Cable Tie, Zip Tie, 13.4", Bag of 50, Black 21791
Thomas & Betts TY527MX-50 Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard Black ties are UV resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) Military Standard No.: MS3367-3 Width: .27" Package Quantity: 50
  • Thomas & Betts TY527MX-50 Ty-Rap Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard Black ties are UV resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • Military Standard No.: MS3367-3
  • Width: .27"
  • Package Quantity: 50
Supplier's Site Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 94F1681 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
94F1681
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 94F1681
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:340.36mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:340.36mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; Nylon 6/6 Weather Resistant;13.40 in.; 0.27 in.; 3.500 in. (Wire) - 70092974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6 Weather Resistant;13.40 in.; 0.27 in.; 3.500 in. (Wire)
70092974
Cable Tie; Nylon 6/6 Weather Resistant;13.40 in.; 0.27 in.; 3.500 in. (Wire) 70092974
Cable Tie, Nylon 6⁄6 Weather Resistant Material, 120 lbs. Tensile Strength Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Tie, Nylon 6⁄6 Weather Resistant Material, 120 lbs. Tensile Strength
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 6308-TY527MX-ND 21791 94F1681 70092974
Product Name Cable Ties and Zip Ties Thomas Betts TY527MX-50 Ty-Rap Cable Tie, Zip Tie, 13.4", Bag of 50, Black Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Cable Tie; Nylon 6/6 Weather Resistant;13.40 in.; 0.27 in.; 3.500 in. (Wire)
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details