HellermannTyton HellermannTyton DSWS50HSK2 Dual Swivel Saddle Mount Diameter .625"-6" DSWS50HSK2

Description
HellermannTyton DSWS50HSK2 Dual Swivel Saddle Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Dual Swivel Saddle Mount, accomodate cable ties up to .5" wide Reduces abrasion or wear by keeping items separated Mount rotates to any angle 250 lbs. minimum pull apart force Heat stablized Assembly requires two cable ties one around each bundle Holds wires and hoses Works best with the High Impact Resistant Tie, Stock No. 21295, sold separately Temperature Rating: -40°F (-40°C) to 257°F (125°C) H profile of the saddles allows for broad surface contact with the bundle, which minimizes pinching and crushing of the bundle Swivels in 360 degree motion to accommodate any area Accomodates T50-T250 ties to handle both light duty and heavy duty applications.
Request a Quote Datasheet
Description
HellermannTyton DSWS50HSK2 Dual Swivel Saddle Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Dual Swivel Saddle Mount, accomodate cable ties up to .5" wide Reduces abrasion or wear by keeping items separated Mount rotates to any angle 250 lbs. minimum pull apart force Heat stablized Assembly requires two cable ties one around each bundle Holds wires and hoses Works best with the High Impact Resistant Tie, Stock No. 21295, sold separately Temperature Rating: -40°F (-40°C) to 257°F (125°C) H profile of the saddles allows for broad surface contact with the bundle, which minimizes pinching and crushing of the bundle Swivels in 360 degree motion to accommodate any area Accomodates T50-T250 ties to handle both light duty and heavy duty applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton DSWS50HSK2 Dual Swivel Saddle Mount Diameter .625
Chanhassen, MN, United States
HellermannTyton DSWS50HSK2 Dual Swivel Saddle Mount Diameter .625"-6"
21290
HellermannTyton DSWS50HSK2 Dual Swivel Saddle Mount Diameter .625"-6" 21290
HellermannTyton DSWS50HSK2 Dual Swivel Saddle Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Dual Swivel Saddle Mount, accomodate cable ties up to .5" wide Reduces abrasion or wear by keeping items separated Mount rotates to any angle 250 lbs. minimum pull apart force Heat stablized Assembly requires two cable ties one around each bundle Holds wires and hoses Works best with the High Impact Resistant Tie, Stock No. 21295, sold separately Temperature Rating: -40°F (-40°C) to 257°F (125°C) H profile of the saddles allows for broad surface contact with the bundle, which minimizes pinching and crushing of the bundle Swivels in 360 degree motion to accommodate any area Accomodates T50-T250 ties to handle both light duty and heavy duty applications.
  • HellermannTyton DSWS50HSK2 Dual Swivel Saddle Mount
  • Category: Cable Tie Mounts
  • Manufacturer: HellermannTyton
  • Dual Swivel Saddle Mount, accomodate cable ties up to .5" wide
  • Reduces abrasion or wear by keeping items separated
  • Mount rotates to any angle
  • 250 lbs. minimum pull apart force
  • Heat stablized
  • Assembly requires two cable ties one around each bundle
  • Holds wires and hoses
  • Works best with the High Impact Resistant Tie, Stock No. 21295, sold separately
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • H profile of the saddles allows for broad surface contact with the bundle, which minimizes pinching and crushing of the bundle
  • Swivels in 360 degree motion to accommodate any area
  • Accomodates T50-T250 ties to handle both light duty and heavy duty applications.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21290
Product Name HellermannTyton DSWS50HSK2 Dual Swivel Saddle Mount Diameter .625"-6"
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details