HellermannTyton HellermannTyton MB5A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 8 Screw MB5A0C2

Description
HellermannTyton MB5A0C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Nylon Screw Size: #8 Approx. size: 1 ½" x 1 ½" x ¼" Maximum Tie Width: .350"
Request a Quote Datasheet
Description
HellermannTyton MB5A0C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Nylon Screw Size: #8 Approx. size: 1 ½" x 1 ½" x ¼" Maximum Tie Width: .350"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton MB5A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 8 Screw - 21246 - Waytek, Inc.
Chanhassen, MN, United States
HellermannTyton MB5A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 8 Screw
21246
HellermannTyton MB5A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 8 Screw 21246
HellermannTyton MB5A0C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Nylon Screw Size: #8 Approx. size: 1 ½" x 1 ½" x ¼" Maximum Tie Width: .350"
  • HellermannTyton MB5A0C2 Cable Tie Mounting Base
  • Category: Cable Tie Mounting Bases
  • Manufacturer: HellermannTyton
  • Screw and adhesive mounting bases
  • Popular method to secure wires, hoses, cables, etc.
  • 4-way can be used as a 2-way
  • Order cable ties separately
  • Nylon
  • Screw Size: #8
  • Approx. size: 1 ½" x 1 ½" x ¼"
  • Maximum Tie Width: .350"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21246
Product Name HellermannTyton MB5A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 8 Screw
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details