Advanced Cable Ties, Inc. ACT AL-07-50-6-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Blue AL-07-50-6C

Description
21526 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identificationand marking, or to match product colors Width: 0.187" Min Bundle Dia. 0.062" Max Bundle Dia. 1.875" Tensile Strength: 50 lbs. Made in USA
Request a Quote Datasheet
Description
21526 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identificationand marking, or to match product colors Width: 0.187" Min Bundle Dia. 0.062" Max Bundle Dia. 1.875" Tensile Strength: 50 lbs. Made in USA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-07-50-6-C Nylon Cable Tie, Zip Tie, 7.56
Chanhassen, MN, United States
ACT AL-07-50-6-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Blue
21526
ACT AL-07-50-6-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Blue 21526
21526 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identificationand marking, or to match product colors Width: 0.187" Min Bundle Dia. 0.062" Max Bundle Dia. 1.875" Tensile Strength: 50 lbs. Made in USA
  • 21526 Nylon Cable Tie
  • Category: Colored Cable Ties
  • Manufacturer: ACT
  • Package of 100 cable ties
  • Can be used for identificationand marking, or to match product colors
  • Width: 0.187"
  • Min Bundle Dia. 0.062"
  • Max Bundle Dia. 1.875"
  • Tensile Strength: 50 lbs.
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21526
Product Name ACT AL-07-50-6-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Blue
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details