Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-07-50-12-C

Description
"Standard, Locking Pink, Fluorescent 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Pink, Fluorescent 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-07-50-12-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-07-50-12-C-ND
Cable Ties and Zip Ties 2162-AL-07-50-12-C-ND
"Standard, Locking Pink, Fluorescent 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Pink, Fluorescent 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
ACT AL-07-50-12-C Nylon Cable Tie, Zip Tie, 7.56
Chanhassen, MN, United States
ACT AL-07-50-12-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Neon Pink
21532
ACT AL-07-50-12-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Neon Pink 21532
21532 Nylon Cable Tie Category: Colored Cable Ties Manufacturer: ACT Package of 100 cable ties Can be used for identification and marking, or to match product colors Width: 0.187" Min Bundle Dia. 0.062" Max Bundle Dia. 1.875" Tensile Strength: 50lbs Made in USA
  • 21532 Nylon Cable Tie
  • Category: Colored Cable Ties
  • Manufacturer: ACT
  • Package of 100 cable ties
  • Can be used for identification and marking, or to match product colors
  • Width: 0.187"
  • Min Bundle Dia. 0.062"
  • Max Bundle Dia. 1.875"
  • Tensile Strength: 50lbs
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Cable Ties Cable Ties
Product Number 2162-AL-07-50-12-C-ND 21532
Product Name Cable Ties and Zip Ties ACT AL-07-50-12-C Nylon Cable Tie, Zip Tie, 7.56", 50 lbs, 100/Bag, Neon Pink
Color Pink, Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details