HellermannTyton HellermannTyton 111-12302 15.1" Black High Impacy Heavy Duty Cable Tie, Zip Tie, 120Lb Bag of 300 111-12302

Description
HellermannTyton 111-12302 Wide Cable Ties Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Heavy-duty, polyamide 6.6 high-impact modified, heat & UC stabilized High resistance against UV rays UL 94 HB Wide strap minimizes pinching on soft bundles -40°F (-40°C) to 230°F (110°C) Approx. Width: 0.50" Low profile head provides compact bundling Package Quantity: 300
Request a Quote Datasheet
Description
HellermannTyton 111-12302 Wide Cable Ties Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Heavy-duty, polyamide 6.6 high-impact modified, heat & UC stabilized High resistance against UV rays UL 94 HB Wide strap minimizes pinching on soft bundles -40°F (-40°C) to 230°F (110°C) Approx. Width: 0.50" Low profile head provides compact bundling Package Quantity: 300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton 111-12302 15.1
Chanhassen, MN, United States
HellermannTyton 111-12302 15.1" Black High Impacy Heavy Duty Cable Tie, Zip Tie, 120Lb Bag of 300
21902
HellermannTyton 111-12302 15.1" Black High Impacy Heavy Duty Cable Tie, Zip Tie, 120Lb Bag of 300 21902
HellermannTyton 111-12302 Wide Cable Ties Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Heavy-duty, polyamide 6.6 high-impact modified, heat & UC stabilized High resistance against UV rays UL 94 HB Wide strap minimizes pinching on soft bundles -40°F (-40°C) to 230°F (110°C) Approx. Width: 0.50" Low profile head provides compact bundling Package Quantity: 300
  • HellermannTyton 111-12302 Wide Cable Ties
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • Heavy-duty, polyamide 6.6 high-impact modified, heat & UC stabilized
  • High resistance against UV rays
  • UL 94 HB
  • Wide strap minimizes pinching on soft bundles
  • -40°F (-40°C) to 230°F (110°C)
  • Approx. Width: 0.50"
  • Low profile head provides compact bundling
  • Package Quantity: 300
Supplier's Site Datasheet
Cable Ties and Zip Ties - 1436-1420-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1420-ND
Cable Ties and Zip Ties 1436-1420-ND
"Standard, Locking Black 4.13"" (104.90mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 4.13"" (104.90mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 383.5Mm, Nylon 6.6, 120Lb, Black; Cable Tie Material Hellermanntyton - 80Y3972 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 383.5Mm, Nylon 6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
80Y3972
Cable Tie, 383.5Mm, Nylon 6.6, 120Lb, Black; Cable Tie Material Hellermanntyton 80Y3972
CABLE TIE, 383.5MM, NYLON 6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:383.5mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:104.1mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 383.5MM, NYLON 6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:383.5mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:104.1mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 21902 1436-1420-ND 80Y3972
Product Name HellermannTyton 111-12302 15.1" Black High Impacy Heavy Duty Cable Tie, Zip Tie, 120Lb Bag of 300 Cable Ties and Zip Ties Cable Tie, 383.5Mm, Nylon 6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
Length 15 inch (381 mm) 15.12 inch (384 mm) 15.1 inch (384 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details