HellermannTyton Cable Ties and Zip Ties T150M9X2

Description
"Standard, Locking Natural 5.91"" (150.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 5.91"" (150.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1450-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1450-ND
Cable Ties and Zip Ties 1436-1450-ND
"Standard, Locking Natural 5.91"" (150.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 5.91"" (150.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
HellermannTyton T150M9X2 21
Chanhassen, MN, United States
HellermannTyton T150M9X2 21" Natural Heavy Duty Cable Tie, Zip Tie, Nylon 175 lbs, Bag of 25
21977
HellermannTyton T150M9X2 21" Natural Heavy Duty Cable Tie, Zip Tie, Nylon 175 lbs, Bag of 25 21977
HellermannTyton T150M9X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Tie Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: .35" Package Quantity: 25
  • HellermannTyton T150M9X2 Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Tie
  • Manufacturer: HellermannTyton
  • Bundle and secure wire and cable
  • UL 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: .35"
  • Package Quantity: 25
Supplier's Site Datasheet
Cable Tie; 21 in.; 0.35 in.; 175 lbs. Tensile Strength, Maximum; UL Recognized - 70162703 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; 21 in.; 0.35 in.; 175 lbs. Tensile Strength, Maximum; UL Recognized
70162703
Cable Tie; 21 in.; 0.35 in.; 175 lbs. Tensile Strength, Maximum; UL Recognized 70162703
Cable Tie; 21 in.; 0.35 in.; 175 lbs. Tensile Strength, Maximum; UL Recognized

Cable Tie; 21 in.; 0.35 in.; 175 lbs. Tensile Strength, Maximum; UL Recognized

Supplier's Site
Cable Tie, 530Mm, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3471 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 530Mm, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton
75Y3471
Cable Tie, 530Mm, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton 75Y3471
CABLE TIE, 530MM, PA6.6, 175LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:150mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 530MM, PA6.6, 175LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:150mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1450-ND 21977 70162703 75Y3471
Product Name Cable Ties and Zip Ties HellermannTyton T150M9X2 21" Natural Heavy Duty Cable Tie, Zip Tie, Nylon 175 lbs, Bag of 25 Cable Tie; 21 in.; 0.35 in.; 175 lbs. Tensile Strength, Maximum; UL Recognized Cable Tie, 530Mm, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details