Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-08-120-0-C

Description
"Standard, Locking Black 2.06"" (52.32mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.06"" (52.32mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-08-120-0-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-08-120-0-C-ND
Cable Ties and Zip Ties 2162-AL-08-120-0-C-ND
"Standard, Locking Black 2.06"" (52.32mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 2.06"" (52.32mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
ACT AL-08-120-0-C Light Heavy Duty Cable Tie, Zip Tie, 120 lb, 8 inch, UV Black, Bag of 100 - 21590 - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-08-120-0-C Light Heavy Duty Cable Tie, Zip Tie, 120 lb, 8 inch, UV Black, Bag of 100
21590
ACT AL-08-120-0-C Light Heavy Duty Cable Tie, Zip Tie, 120 lb, 8 inch, UV Black, Bag of 100 21590
ACT AL-08-120-0-C Light Heavy Duty Cable Ties Category: Mounting Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. Width: .300" Bundle Dia. Approx. Min 0.187" Package Quantity: 100 Made in USA Nylon 6/6 material
  • ACT AL-08-120-0-C Light Heavy Duty Cable Ties
  • Category: Mounting Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire and cable
  • Most ties meet UL requirements
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: .300"
  • Bundle Dia. Approx. Min 0.187"
  • Package Quantity: 100
  • Made in USA
  • Nylon 6/6 material
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Cable Ties Cable Ties
Product Number 2162-AL-08-120-0-C-ND 21590
Product Name Cable Ties and Zip Ties ACT AL-08-120-0-C Light Heavy Duty Cable Tie, Zip Tie, 120 lb, 8 inch, UV Black, Bag of 100
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Ties - EN3742-199 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details