HellermannTyton HellermannTyton T40R0M44 8.3" Black Standard Cable Tie, Zip Tie, Nylon 40Lb, Bag of 1000 T40R0M4 111-04122

Description
HellermannTyton T40R0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: .016" Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T40R0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: .016" Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T40R0M44 8.3
Chanhassen, MN, United States
HellermannTyton T40R0M44 8.3" Black Standard Cable Tie, Zip Tie, Nylon 40Lb, Bag of 1000
21893
HellermannTyton T40R0M44 8.3" Black Standard Cable Tie, Zip Tie, Nylon 40Lb, Bag of 1000 21893
HellermannTyton T40R0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: .016" Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T40R0M44 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: .016"
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21893
Product Name HellermannTyton T40R0M44 8.3" Black Standard Cable Tie, Zip Tie, Nylon 40Lb, Bag of 1000
Length 8.3 inch (211 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-284 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details