ABB AB Cable Ties TY5275MX

Description
Thomas & Betts 7TAG009280R0000 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG009280R0000 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531791
Cable Ties 2531791
Thomas & Betts 7TAG009280R0000 Cable Tie

Thomas & Betts 7TAG009280R0000 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TY5275MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5275MX-ND
Cable Ties and Zip Ties 6308-TY5275MX-ND
CABLE TIE 18IN 120LB UV BLACK

CABLE TIE 18IN 120LB UV BLACK

Buy Now Datasheet
Thomas Betts TY5275MX-50 Ty-Rap Cable Tie, Zip Tie, 18
Chanhassen, MN, United States
Thomas Betts TY5275MX-50 Ty-Rap Cable Tie, Zip Tie, 18", Bag of 50, Black
21747
Thomas Betts TY5275MX-50 Ty-Rap Cable Tie, Zip Tie, 18", Bag of 50, Black 21747
Thomas & Betts TY5275MX Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard Black ties are UV resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) Width: .27" Package Quantity: 50
  • Thomas & Betts TY5275MX Ty-Rap Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard Black ties are UV resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • Width: .27"
  • Package Quantity: 50
Supplier's Site Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 01F432 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
01F432
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 01F432
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:457.2mm; Cable Tie Width:6.858mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:457.2mm; Cable Tie Width:6.858mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; 18 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum; UL Recognized - 70093088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; 18 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum; UL Recognized
70093088
Cable Tie; 18 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum; UL Recognized 70093088
Heavy Duty Cable Tie, Nylon 6⁄6 Material, 0.270 in. Width Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Heavy Duty Cable Tie, Nylon 6⁄6 Material, 0.270 in. Width
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Waytek, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2531791 6308-TY5275MX-ND 21747 01F432 70093088
Product Name Cable Ties Cable Ties and Zip Ties Thomas Betts TY5275MX-50 Ty-Rap Cable Tie, Zip Tie, 18", Bag of 50, Black Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Cable Tie; 18 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum; UL Recognized
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details