HellermannTyton HellermannTyton T150L9X2 Heavy Duty Cable Tie, Zip Tie, Nylon, 175lb, 32.3", 25 Per Bag T150L9X2 111-15419

Description
HellermannTyton T150L9X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.35" Package Quantity: 25
Request a Quote Datasheet
Description
HellermannTyton T150L9X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.35" Package Quantity: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T150L9X2 Heavy Duty Cable Tie, Zip Tie, Nylon, 175lb, 32.3
Chanhassen, MN, United States
HellermannTyton T150L9X2 Heavy Duty Cable Tie, Zip Tie, Nylon, 175lb, 32.3", 25 Per Bag
21978
HellermannTyton T150L9X2 Heavy Duty Cable Tie, Zip Tie, Nylon, 175lb, 32.3", 25 Per Bag 21978
HellermannTyton T150L9X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.35" Package Quantity: 25
  • HellermannTyton T150L9X2 Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • Bundle and secure wire and cable
  • UL 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: 0.35"
  • Package Quantity: 25
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21978
Product Name HellermannTyton T150L9X2 Heavy Duty Cable Tie, Zip Tie, Nylon, 175lb, 32.3", 25 Per Bag
Length 32.3 inch (820 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details