Heyco Products, Inc. EDGE CLIP W/8" CABLE TIE HORIZ MT,PERPNDCLR TIE 15203

Description
EDGE CLIP W/8" CABLE TIE HORIZ MT,PERPNDCLR TIE
Request a Quote Datasheet
Description
EDGE CLIP W/8" CABLE TIE HORIZ MT,PERPNDCLR TIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EDGE CLIP W/8
Wilmington, MA, United States
EDGE CLIP W/8" CABLE TIE HORIZ MT,PERPNDCLR TIE
15203
EDGE CLIP W/8" CABLE TIE HORIZ MT,PERPNDCLR TIE 15203
EDGE CLIP W/8" CABLE TIE HORIZ MT,PERPNDCLR TIE

EDGE CLIP W/8" CABLE TIE HORIZ MT,PERPNDCLR TIE

Buy Now
Cable Ties and Zip Ties - 3720-15203-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3720-15203-ND
Cable Ties and Zip Ties 3720-15203-ND
"Standard Tie Black 1.77"" (45.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard Tie Black 1.77"" (45.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Edge Clips - 15203 - bisco industries
Anaheim, CA, United States
Edge Clips
15203
Edge Clips 15203
Edge Clips

Edge Clips

Supplier's Site Datasheet
Heyco 15203 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Side Fixing, for Panels from .04
Chanhassen, MN, United States
Heyco 15203 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Side Fixing, for Panels from .04" - .12" Thick, Black
21803
Heyco 15203 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Side Fixing, for Panels from .04" - .12" Thick, Black 21803
Heyco 15203 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel retention forces, while requiring low insertion force Ideal solution for applications where holes are not available Perfect for applications where temperatures are too extreme for adhesive solutions Cable tie is parallel to the fixing edge Temperature Range: -40°F (-40°C) to 185°F (85°C) Cable Tie Material: Nylon 6/6 Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized Insert Material: Post nickel-plated steel
  • Heyco 15203 Edge Clip with 8″ UV Cable Tie, Zip Tie
  • Category: Edge Clip Cable Ties
  • Manufacturer: Heyco
  • Pre-assembled with 8˝ cable tie for convenience
  • Steel clip provides high panel retention forces, while requiring low insertion force
  • Ideal solution for applications where holes are not available
  • Perfect for applications where temperatures are too extreme for adhesive solutions
  • Cable tie is parallel to the fixing edge
  • Temperature Range: -40°F (-40°C) to 185°F (85°C)
  • Cable Tie Material: Nylon 6/6
  • Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized
  • Insert Material: Post nickel-plated steel
Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey bisco industries Waytek, Inc.
Product Category Wire and Cable Clips Cable Ties Wire and Cable Clips Cable Ties
Product Number 15203 3720-15203-ND 15203 21803
Product Name EDGE CLIP W/8" CABLE TIE HORIZ MT,PERPNDCLR TIE Cable Ties and Zip Ties Edge Clips Heyco 15203 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Side Fixing, for Panels from .04" - .12" Thick, Black
Color Black
Unlock Full Specs
to access all available technical data