Advanced Cable Ties, Inc. ACT AL-06-18-9-C Miniature Cable Tie, Zip Tie, 18 lb, 6 inch, Natural, Bag of 100 AL-06-18-9-C

Description
All-Nylon Standard Cable Tie 21022C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Nylon 6/6 material Approx. Min. Bundle Dia. 0.062" Width: .095" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet
Description
All-Nylon Standard Cable Tie 21022C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Nylon 6/6 material Approx. Min. Bundle Dia. 0.062" Width: .095" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-06-18-9-C Miniature Cable Tie, Zip Tie, 18 lb, 6 inch, Natural, Bag of 100 - 21022C - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-06-18-9-C Miniature Cable Tie, Zip Tie, 18 lb, 6 inch, Natural, Bag of 100
21022C
ACT AL-06-18-9-C Miniature Cable Tie, Zip Tie, 18 lb, 6 inch, Natural, Bag of 100 21022C
All-Nylon Standard Cable Tie 21022C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Nylon 6/6 material Approx. Min. Bundle Dia. 0.062" Width: .095" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
  • All-Nylon Standard Cable Tie 21022C
  • Category: Standard Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire, cable, hoses, tubing and more
  • Most ties meet UL requirements
  • Nylon 6/6 material
  • Approx. Min. Bundle Dia. 0.062"
  • Width: .095"
  • -40°F (-40°C) to 185°F (85°C) temperature rating
  • Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details
  • Made in USA
  • Use with cable tie guns
Supplier's Site Datasheet
Cable Ties and Zip Ties - 2162-AL-06-18-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-06-18-9-C-ND
Cable Ties and Zip Ties 2162-AL-06-18-9-C-ND
"Standard, Locking Natural 1.50"" (38.10mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 1.50"" (38.10mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
ACT 6
Savage, MN, United States
ACT 6" Nylon Cable Tie - 18lb Strength - Natural - 10,000 cable ties/case
KLTTIE-6-18-N
ACT 6" Nylon Cable Tie - 18lb Strength - Natural - 10,000 cable ties/case KLTTIE-6-18-N
ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 6 inch length, 18 lb strength, Natural. ACT part number AL-06-18-9-C. 10000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-06-18-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 6 inch length, 18 lb strength, Natural. ACT part number AL-06-18-9-C. 10000 cable ties/case.


MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-06-18-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Lapp Tannehill
Product Category Cable Ties Cable Ties Cable Ties
Product Number 21022C 2162-AL-06-18-9-C-ND KLTTIE-6-18-N
Product Name ACT AL-06-18-9-C Miniature Cable Tie, Zip Tie, 18 lb, 6 inch, Natural, Bag of 100 Cable Ties and Zip Ties ACT 6" Nylon Cable Tie - 18lb Strength - Natural - 10,000 cable ties/case
Length 6.1 inch (155 mm) 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details