HellermannTyton HellermannTyton T120R9K2 15.2" Natural Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50 T120R9K2 112-12019

Description
HellermannTyton T120R9K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30" Package Quantity: 50
Request a Quote Datasheet
Description
HellermannTyton T120R9K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30" Package Quantity: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T120R9K2 15.2
Chanhassen, MN, United States
HellermannTyton T120R9K2 15.2" Natural Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50
21927
HellermannTyton T120R9K2 15.2" Natural Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50 21927
HellermannTyton T120R9K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30" Package Quantity: 50
  • HellermannTyton T120R9K2 Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • Bundle and secure wire and cable
  • UL 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: 0.30"
  • Package Quantity: 50
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21927
Product Name HellermannTyton T120R9K2 15.2" Natural Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50
Length 15.2 inch (386 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details