HellermannTyton HellermannTyton T18I0M4 5.5" Standard Black Cable Tie, Zip Tie, 18Lb, Bag of 1000 T18I0M4 111-02315

Description
HellermannTyton T18I0M4 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" Bag of 1000 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T18I0M4 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" Bag of 1000 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T18I0M4 5.5
Chanhassen, MN, United States
HellermannTyton T18I0M4 5.5" Standard Black Cable Tie, Zip Tie, 18Lb, Bag of 1000
21842
HellermannTyton T18I0M4 5.5" Standard Black Cable Tie, Zip Tie, 18Lb, Bag of 1000 21842
HellermannTyton T18I0M4 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" Bag of 1000 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T18I0M4 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.10"
  • Bag of 1000
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21842
Product Name HellermannTyton T18I0M4 5.5" Standard Black Cable Tie, Zip Tie, 18Lb, Bag of 1000
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details