HellermannTyton HellermannTyton MB3A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 4 Screw MB3A0C2

Description
HellermannTyton MB3A0C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Nylon Screw Size: #4 Approx. size: 3/4" x 3/4" x 5/32" Maximum Tie Width: .140"
Request a Quote
Description
HellermannTyton MB3A0C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Nylon Screw Size: #4 Approx. size: 3/4" x 3/4" x 5/32" Maximum Tie Width: .140"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HellermannTyton MB3A0C2 Cable Tie Mounting Base is designed for use with T18 to T30 series cable ties, providing stability for securing bundles. It features a 4-way opening, allowing installation of cable ties both parallel and perpendicular to the bundles. The mounting base is made from polyamide 6.6 (PA66) and has a rubber-based adhesive suitable for indoor applications, with a static load capacity of 0.6 lb. The dimensions of the base are 0.75 x 0.75 inches, and it includes two predrilled holes for additional mounting options. The adhesive operates effectively within a temperature range of 0°F to +150°F, while the base itself can withstand temperatures from -40°F to +185°F. This product is compliant with REACH and ROHS standards, making it a reliable choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The HellermannTyton MB3A0C2 Cable Tie Mounting Base is designed for use with T18 to T30 series cable ties, providing stability for securing bundles. It features a 4-way opening, allowing installation of cable ties both parallel and perpendicular to the bundles. The mounting base is made from polyamide 6.6 (PA66) and has a rubber-based adhesive suitable for indoor applications, with a static load capacity of 0.6 lb. The dimensions of the base are 0.75 x 0.75 inches, and it includes two predrilled holes for additional mounting options. The adhesive operates effectively within a temperature range of 0°F to +150°F, while the base itself can withstand temperatures from -40°F to +185°F. This product is compliant with REACH and ROHS standards, making it a reliable choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton MB3A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 4 Screw - 21244 - Waytek, Inc.
Chanhassen, MN, United States
HellermannTyton MB3A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 4 Screw
21244
HellermannTyton MB3A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 4 Screw 21244
HellermannTyton MB3A0C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Nylon Screw Size: #4 Approx. size: 3/4" x 3/4" x 5/32" Maximum Tie Width: .140"
  • HellermannTyton MB3A0C2 Cable Tie Mounting Base
  • Category: Cable Tie Mounting Bases
  • Manufacturer: HellermannTyton
  • Screw and adhesive mounting bases
  • Popular method to secure wires, hoses, cables, etc.
  • 4-way can be used as a 2-way
  • Order cable ties separately
  • Nylon
  • Screw Size: #4
  • Approx. size: 3/4" x 3/4" x 5/32"
  • Maximum Tie Width: .140"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21244
Product Name HellermannTyton MB3A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 4 Screw
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details