Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-11-40-9-C

Description
"Standard, Locking Natural 3.38"" (85.73mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.38"" (85.73mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-11-40-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-11-40-9-C-ND
Cable Ties and Zip Ties 2162-AL-11-40-9-C-ND
"Standard, Locking Natural 3.38"" (85.73mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 3.38"" (85.73mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
ACT AL-11-40-9-C Intermediate Cable Tie, Zip Tie, 40 lb, 11 inch, Natural, Bag of 100 - 21074C - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-11-40-9-C Intermediate Cable Tie, Zip Tie, 40 lb, 11 inch, Natural, Bag of 100
21074C
ACT AL-11-40-9-C Intermediate Cable Tie, Zip Tie, 40 lb, 11 inch, Natural, Bag of 100 21074C
All-Nylon Standard Cable Tie 21074C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .140" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
  • All-Nylon Standard Cable Tie 21074C
  • Category: Standard Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire, cable, hoses, tubing and more
  • Most ties meet UL requirements
  • Approx. Min. Bundle Dia. 0.062"
  • Nylon 6/6 material
  • Width: .140"
  • -40°F (-40°C) to 185°F (85°C) temperature rating
  • Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details
  • Made in USA
  • Use with cable tie guns
Supplier's Site Datasheet
ACT 11
Savage, MN, United States
ACT 11" Nylon Cable Tie - 40lb Strength - Natural - 5,000 cable ties/case
KLTTIE-11-40-N
ACT 11" Nylon Cable Tie - 40lb Strength - Natural - 5,000 cable ties/case KLTTIE-11-40-N
ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 11 inch length, 40 lb strength, Natural. ACT part number AL-11-40-9-C. 5000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-11-40-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 11 inch length, 40 lb strength, Natural. ACT part number AL-11-40-9-C. 5000 cable ties/case.


MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-11-40-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Lapp Tannehill
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2162-AL-11-40-9-C-ND 21074C KLTTIE-11-40-N
Product Name Cable Ties and Zip Ties ACT AL-11-40-9-C Intermediate Cable Tie, Zip Tie, 40 lb, 11 inch, Natural, Bag of 100 ACT 11" Nylon Cable Tie - 40lb Strength - Natural - 5,000 cable ties/case
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details