Thomas & Betts Corporation Thomas & Betts Deltec® WT3D Cable Tie Installation & Cutting Tool WT3D

Description
Thomas & Betts Deltec® WT3D Cable Tie Installation & Cutting Tool Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts Tensioning tool with manual cutting Designed for use with Thomas & Betts Strap on Reel Cable Ties Features a comfortable and easy-to-hold palm grip Order Strap on Reed Cable Ties and Locking Heads separately For Tie Widths: .184" - .500" Dimensions: 3.5" (length) x 1.1" (width) x 7.1" (height) Weight: 0.75 lbs.
Request a Quote Datasheet
Description
Thomas & Betts Deltec® WT3D Cable Tie Installation & Cutting Tool Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts Tensioning tool with manual cutting Designed for use with Thomas & Betts Strap on Reel Cable Ties Features a comfortable and easy-to-hold palm grip Order Strap on Reed Cable Ties and Locking Heads separately For Tie Widths: .184" - .500" Dimensions: 3.5" (length) x 1.1" (width) x 7.1" (height) Weight: 0.75 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thomas & Betts Deltec® WT3D Cable Tie Installation & Cutting Tool - 21395 - Waytek, Inc.
Chanhassen, MN, United States
Thomas & Betts Deltec® WT3D Cable Tie Installation & Cutting Tool
21395
Thomas & Betts Deltec® WT3D Cable Tie Installation & Cutting Tool 21395
Thomas & Betts Deltec® WT3D Cable Tie Installation & Cutting Tool Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts Tensioning tool with manual cutting Designed for use with Thomas & Betts Strap on Reel Cable Ties Features a comfortable and easy-to-hold palm grip Order Strap on Reed Cable Ties and Locking Heads separately For Tie Widths: .184" - .500" Dimensions: 3.5" (length) x 1.1" (width) x 7.1" (height) Weight: 0.75 lbs.
  • Thomas & Betts Deltec® WT3D Cable Tie Installation & Cutting Tool
  • Category: Strap on Reel Cables Ties
  • Manufacturer: Thomas & Betts
  • Tensioning tool with manual cutting
  • Designed for use with Thomas & Betts Strap on Reel Cable Ties
  • Features a comfortable and easy-to-hold palm grip
  • Order Strap on Reed Cable Ties and Locking Heads separately
  • For Tie Widths: .184" - .500"
  • Dimensions: 3.5" (length) x 1.1" (width) x 7.1" (height)
  • Weight: 0.75 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21395
Product Name Thomas & Betts Deltec® WT3D Cable Tie Installation & Cutting Tool
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details