HellermannTyton HellermannTyton T40L0C22 14.6" Black Standard Cable Tie, Zip Tie, Nylon PA66 40Lb, Bag of 100 T40L0C2 111-04301

Description
HellermannTyton T40L0C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T40L0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T40L0C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T40L0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T40L0C22 14.6
Chanhassen, MN, United States
HellermannTyton T40L0C22 14.6" Black Standard Cable Tie, Zip Tie, Nylon PA66 40Lb, Bag of 100
21995
HellermannTyton T40L0C22 14.6" Black Standard Cable Tie, Zip Tie, Nylon PA66 40Lb, Bag of 100 21995
HellermannTyton T40L0C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T40L0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T40L0C22 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.16"
  • T40L0C2
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21995
Product Name HellermannTyton T40L0C22 14.6" Black Standard Cable Tie, Zip Tie, Nylon PA66 40Lb, Bag of 100
Length 14.6 inch (371 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details