Thomas & Betts Corporation Thomas Betts XMNY-375-0-D Ty-Rap® Stud Mounting System, Stud Size .375" XMNY-375-0-D

Description
Thomas & Betts XMNY-375-0-D Ty-Rap® Stud Mounting System Category: Cable Tie Mounts Manufacturer: Thomas & Betts 4-way mounting system Mounts easily to existing studs Accepts ties up to .30" Temperature Rating: -40°F (-40°C) to 185°F (85°C) Does not work with the Super Tie Stud size .375"
Request a Quote Datasheet
Description
Thomas & Betts XMNY-375-0-D Ty-Rap® Stud Mounting System Category: Cable Tie Mounts Manufacturer: Thomas & Betts 4-way mounting system Mounts easily to existing studs Accepts ties up to .30" Temperature Rating: -40°F (-40°C) to 185°F (85°C) Does not work with the Super Tie Stud size .375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thomas Betts XMNY-375-0-D Ty-Rap® Stud Mounting System, Stud Size .375
Chanhassen, MN, United States
Thomas Betts XMNY-375-0-D Ty-Rap® Stud Mounting System, Stud Size .375"
21296
Thomas Betts XMNY-375-0-D Ty-Rap® Stud Mounting System, Stud Size .375" 21296
Thomas & Betts XMNY-375-0-D Ty-Rap® Stud Mounting System Category: Cable Tie Mounts Manufacturer: Thomas & Betts 4-way mounting system Mounts easily to existing studs Accepts ties up to .30" Temperature Rating: -40°F (-40°C) to 185°F (85°C) Does not work with the Super Tie Stud size .375"
  • Thomas & Betts XMNY-375-0-D Ty-Rap® Stud Mounting System
  • Category: Cable Tie Mounts
  • Manufacturer: Thomas & Betts
  • 4-way mounting system
  • Mounts easily to existing studs
  • Accepts ties up to .30"
  • Temperature Rating: -40°F (-40°C) to 185°F (85°C)
  • Does not work with the Super Tie
  • Stud size .375"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21296
Product Name Thomas Betts XMNY-375-0-D Ty-Rap® Stud Mounting System, Stud Size .375"
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details