Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-14-50-IT-30-C

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-14-50-IT-30-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-14-50-IT-30-C-ND
Cable Ties and Zip Ties 2162-AL-14-50-IT-30-C-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
ACT AL-14-50-IT-30-C Impact Resistant Heat Stabilized UV Cable Tie, Zip Tie, 50 lb, 14 inch, Black - 20124C - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-14-50-IT-30-C Impact Resistant Heat Stabilized UV Cable Tie, Zip Tie, 50 lb, 14 inch, Black
20124C
ACT AL-14-50-IT-30-C Impact Resistant Heat Stabilized UV Cable Tie, Zip Tie, 50 lb, 14 inch, Black 20124C
Impact-resistant and heat-stabilized UV-resistant cable tie built for performance in harsh environments and manufactured to prevent downtime due to replacing cracked and broken ties due to high impacts or extreme temperatures. The cable ties are impact resistant, suitable for high temperatures, and UV-resistant. The increased flexibility and toughness resist cold temperature fracturing to -40°F while allowing for high operating temperatures up to 230°F. Offered in increments of 100, you are ensured to have the cable ties you need when you need them. ACT AL-14-50-IT-30-C Impact Resistant Heat Stabilized UV Cable Ties Category: Heavy-Duty Cable Ties Manufacturer: ACT Increased flexibility and toughness Impact Resistant, High Temperature, and UV resistant Prevents downtime replacing ties from cracking and breaking from high impacts or extreme temperatures High operating temperature - allows cable tie installation at -4°F and operating temperatures of -40°F to 230°F

Impact-resistant and heat-stabilized UV-resistant cable tie built for performance in harsh environments and manufactured to prevent downtime due to replacing cracked and broken ties due to high impacts or extreme temperatures. The cable ties are impact resistant, suitable for high temperatures, and UV-resistant. The increased flexibility and toughness resist cold temperature fracturing to -40°F while allowing for high operating temperatures up to 230°F. Offered in increments of 100, you are ensured to have the cable ties you need when you need them.

  • ACT AL-14-50-IT-30-C Impact Resistant Heat Stabilized UV Cable Ties
  • Category: Heavy-Duty Cable Ties
  • Manufacturer: ACT
  • Increased flexibility and toughness
  • Impact Resistant, High Temperature, and UV resistant
  • Prevents downtime replacing ties from cracking and breaking from high impacts or extreme temperatures
  • High operating temperature - allows cable tie installation at -4°F and operating temperatures of -40°F to 230°F
Supplier's Site Datasheet
ACT AL-SM175-IT-30-C Heavy Duty Screw Mount, Impact-Resistant Heat Stabilized UV, 175 lb. - 21322C - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-SM175-IT-30-C Heavy Duty Screw Mount, Impact-Resistant Heat Stabilized UV, 175 lb.
21322C
ACT AL-SM175-IT-30-C Heavy Duty Screw Mount, Impact-Resistant Heat Stabilized UV, 175 lb. 21322C
Manufactured from heat-stabilized UV-resistant nylon and designed for impact resistance, ACT's heavy-duty screw mounts are ideal for securing heavy-duty cable ties for large and heavy bundles. ACT's have broad use and are a mainstay of the transportation, heavy equipment, OEM, MRO, and electrical markets. ACT AL-SM175-IT-30-C Heavy Duty Screw Mount Category: Cable Tie Mounting Bases Manufacturer: ACT Designed to be used with heavy-duty cable ties for maximum support for large and/or heavy bundles Extensively used in transportation, heavy equipment, OEM, MRO, and electrical markets. Manufactured using heat stabilized UV resistant nylon Slanted slot allows cable tie to be easily inserted over the bolts Easily add or remove bundled items while leaving screw mount in place

Manufactured from heat-stabilized UV-resistant nylon and designed for impact resistance, ACT's heavy-duty screw mounts are ideal for securing heavy-duty cable ties for large and heavy bundles. ACT's have broad use and are a mainstay of the transportation, heavy equipment, OEM, MRO, and electrical markets.

  • ACT AL-SM175-IT-30-C Heavy Duty Screw Mount
  • Category: Cable Tie Mounting Bases
  • Manufacturer: ACT
  • Designed to be used with heavy-duty cable ties for maximum support for large and/or heavy bundles
  • Extensively used in transportation, heavy equipment, OEM, MRO, and electrical markets.
  • Manufactured using heat stabilized UV resistant nylon
  • Slanted slot allows cable tie to be easily inserted over the bolts
  • Easily add or remove bundled items while leaving screw mount in place
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. Waytek, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2162-AL-14-50-IT-30-C-ND 20124C 21322C
Product Name Cable Ties and Zip Ties ACT AL-14-50-IT-30-C Impact Resistant Heat Stabilized UV Cable Tie, Zip Tie, 50 lb, 14 inch, Black ACT AL-SM175-IT-30-C Heavy Duty Screw Mount, Impact-Resistant Heat Stabilized UV, 175 lb.
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers