Advanced Cable Ties, Inc. ACT AL-05-40-9-M Intermediate Cable Tie, Zip Tie, 40 lb, 5 inch, Natural, Bag of 1,000 AL-05-40-9-M

Description
All-Nylon Standard Cable Tie 21023M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .140" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet
Description
All-Nylon Standard Cable Tie 21023M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .140" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-05-40-9-M Intermediate Cable Tie, Zip Tie, 40 lb, 5 inch, Natural, Bag of 1,000 - 21023M - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-05-40-9-M Intermediate Cable Tie, Zip Tie, 40 lb, 5 inch, Natural, Bag of 1,000
21023M
ACT AL-05-40-9-M Intermediate Cable Tie, Zip Tie, 40 lb, 5 inch, Natural, Bag of 1,000 21023M
All-Nylon Standard Cable Tie 21023M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .140" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
  • All-Nylon Standard Cable Tie 21023M
  • Category: Standard Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire, cable, hoses, tubing and more
  • Most ties meet UL requirements
  • Approx. Min. Bundle Dia. 0.062"
  • Nylon 6/6 material
  • Width: .140"
  • -40°F (-40°C) to 185°F (85°C) temperature rating
  • Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details
  • Made in USA
  • Use with cable tie guns
Supplier's Site Datasheet
Cable Ties and Zip Ties - 2162-AL-05-40-9-M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-05-40-9-M-ND
Cable Ties and Zip Ties 2162-AL-05-40-9-M-ND
"Standard, Locking Natural 1.44"" (36.60mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 1.44"" (36.60mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number 21023M 2162-AL-05-40-9-M-ND
Product Name ACT AL-05-40-9-M Intermediate Cable Tie, Zip Tie, 40 lb, 5 inch, Natural, Bag of 1,000 Cable Ties and Zip Ties
Length 5.8 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Ties - 2-160982-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 11.81 inch (300 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details