Heyco Products, Inc. Heyco 15202 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Parallel Orientation, Side Fixing, for Panels from .04" - .12" Thick, Black 15202

Description
Heyco 15202 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel retention forces, while requiring low insertion force Ideal solution for applications where holes are not available Perfect for applications where temperatures are too extreme for adhesive solutions Cable tie is parallel to the fixing edge Temperature Range: -40°F (-40°C) to 185°F (85°C) Cable Tie Material: Nylon 6/6 Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized Insert Material: Post nickel-plated steel
Request a Quote Datasheet
Description
Heyco 15202 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel retention forces, while requiring low insertion force Ideal solution for applications where holes are not available Perfect for applications where temperatures are too extreme for adhesive solutions Cable tie is parallel to the fixing edge Temperature Range: -40°F (-40°C) to 185°F (85°C) Cable Tie Material: Nylon 6/6 Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized Insert Material: Post nickel-plated steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 15202 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Parallel Orientation, Side Fixing, for Panels from .04
Chanhassen, MN, United States
Heyco 15202 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Parallel Orientation, Side Fixing, for Panels from .04" - .12" Thick, Black
21802
Heyco 15202 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Parallel Orientation, Side Fixing, for Panels from .04" - .12" Thick, Black 21802
Heyco 15202 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel retention forces, while requiring low insertion force Ideal solution for applications where holes are not available Perfect for applications where temperatures are too extreme for adhesive solutions Cable tie is parallel to the fixing edge Temperature Range: -40°F (-40°C) to 185°F (85°C) Cable Tie Material: Nylon 6/6 Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized Insert Material: Post nickel-plated steel
  • Heyco 15202 Edge Clip with 8″ UV Cable Tie, Zip Tie
  • Category: Edge Clip Cable Ties
  • Manufacturer: Heyco
  • Pre-assembled with 8˝ cable tie for convenience
  • Steel clip provides high panel retention forces, while requiring low insertion force
  • Ideal solution for applications where holes are not available
  • Perfect for applications where temperatures are too extreme for adhesive solutions
  • Cable tie is parallel to the fixing edge
  • Temperature Range: -40°F (-40°C) to 185°F (85°C)
  • Cable Tie Material: Nylon 6/6
  • Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized
  • Insert Material: Post nickel-plated steel
Supplier's Site Datasheet
EDGE CLIP W/8
Wilmington, MA, United States
EDGE CLIP W/8" CABLE TIE HORIZ MT,PARALLEL TIE
15202
EDGE CLIP W/8" CABLE TIE HORIZ MT,PARALLEL TIE 15202
EDGE CLIP W/8" CABLE TIE HORIZ MT,PARALLEL TIE

EDGE CLIP W/8" CABLE TIE HORIZ MT,PARALLEL TIE

Buy Now
Cable Ties and Zip Ties - 3720-15202-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3720-15202-ND
Cable Ties and Zip Ties 3720-15202-ND
"Standard Tie Black 1.77"" (45.00mm) 50 lbs (22.68 kg)"

"Standard Tie Black 1.77"" (45.00mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Edge Clips - 15202 - bisco industries
Anaheim, CA, United States
Edge Clips
15202
Edge Clips 15202
Edge Clips

Edge Clips

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. DigiKey bisco industries
Product Category Cable Ties Wire and Cable Clips Cable Ties Wire and Cable Clips
Product Number 21802 15202 3720-15202-ND 15202
Product Name Heyco 15202 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Parallel Orientation, Side Fixing, for Panels from .04" - .12" Thick, Black EDGE CLIP W/8" CABLE TIE HORIZ MT,PARALLEL TIE Cable Ties and Zip Ties Edge Clips
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data