Advanced Cable Ties, Inc. ACT AL-SM250-IT-30-C Heavy Duty Screw Mount, Impact-Resistant Heat Stabilized UV, 250 lb. AL-SM250-IT-30-C

Description
The Heavy Duty Screw Mount is impact-resistant and built from heat-stabilized UV-resistant nylon. Manufactured to support up to 250 lbs., this screw mount is designed for a 1/4" bolt. Providing maximum support for large and heavy bundles, the screw mount features a slanted slot, allowing cable ties to be easily inserted over the bolts and add for bundled items to be removed while leaving the screw mount in place. This screw mount also withstands repeated high impacts, vibration, extreme temperatures, and weathering. ACT AL-SM250-IT-30-C Heavy Duty Screw Mount Category: Cable Tie Mounting Bases Manufacturer: ACT Designed to be used with heavy-duty cable ties for maximum support for large and/or heavy bundles Built to withstand repeated high impacts, vibration, extreme temperatures, and weathering Manufactured using heat stabilized UV resistant nylon Slanted slot allows cable tie to be easily inserted over the bolts
Request a Quote Datasheet
Description
The Heavy Duty Screw Mount is impact-resistant and built from heat-stabilized UV-resistant nylon. Manufactured to support up to 250 lbs., this screw mount is designed for a 1/4" bolt. Providing maximum support for large and heavy bundles, the screw mount features a slanted slot, allowing cable ties to be easily inserted over the bolts and add for bundled items to be removed while leaving the screw mount in place. This screw mount also withstands repeated high impacts, vibration, extreme temperatures, and weathering. ACT AL-SM250-IT-30-C Heavy Duty Screw Mount Category: Cable Tie Mounting Bases Manufacturer: ACT Designed to be used with heavy-duty cable ties for maximum support for large and/or heavy bundles Built to withstand repeated high impacts, vibration, extreme temperatures, and weathering Manufactured using heat stabilized UV resistant nylon Slanted slot allows cable tie to be easily inserted over the bolts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-SM250-IT-30-C Heavy Duty Screw Mount, Impact-Resistant Heat Stabilized UV, 250 lb. - 21321C - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-SM250-IT-30-C Heavy Duty Screw Mount, Impact-Resistant Heat Stabilized UV, 250 lb.
21321C
ACT AL-SM250-IT-30-C Heavy Duty Screw Mount, Impact-Resistant Heat Stabilized UV, 250 lb. 21321C
The Heavy Duty Screw Mount is impact-resistant and built from heat-stabilized UV-resistant nylon. Manufactured to support up to 250 lbs., this screw mount is designed for a 1/4" bolt. Providing maximum support for large and heavy bundles, the screw mount features a slanted slot, allowing cable ties to be easily inserted over the bolts and add for bundled items to be removed while leaving the screw mount in place. This screw mount also withstands repeated high impacts, vibration, extreme temperatures, and weathering. ACT AL-SM250-IT-30-C Heavy Duty Screw Mount Category: Cable Tie Mounting Bases Manufacturer: ACT Designed to be used with heavy-duty cable ties for maximum support for large and/or heavy bundles Built to withstand repeated high impacts, vibration, extreme temperatures, and weathering Manufactured using heat stabilized UV resistant nylon Slanted slot allows cable tie to be easily inserted over the bolts

The Heavy Duty Screw Mount is impact-resistant and built from heat-stabilized UV-resistant nylon. Manufactured to support up to 250 lbs., this screw mount is designed for a 1/4" bolt. Providing maximum support for large and heavy bundles, the screw mount features a slanted slot, allowing cable ties to be easily inserted over the bolts and add for bundled items to be removed while leaving the screw mount in place. This screw mount also withstands repeated high impacts, vibration, extreme temperatures, and weathering.

  • ACT AL-SM250-IT-30-C Heavy Duty Screw Mount
  • Category: Cable Tie Mounting Bases
  • Manufacturer: ACT
  • Designed to be used with heavy-duty cable ties for maximum support for large and/or heavy bundles
  • Built to withstand repeated high impacts, vibration, extreme temperatures, and weathering
  • Manufactured using heat stabilized UV resistant nylon
  • Slanted slot allows cable tie to be easily inserted over the bolts
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21321C
Product Name ACT AL-SM250-IT-30-C Heavy Duty Screw Mount, Impact-Resistant Heat Stabilized UV, 250 lb.
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details