Advanced Cable Ties, Inc. ACT AL-14-40-0-C Intermediate Cable Tie, Zip Tie, 40 lb, 14 inch, UV Black, Bag of 100 AL-14-40-0-C

Description
All-Nylon Standard Cable Tie 21095C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Width: .140" Most ties meet UL requirements Nylon 6/6 material Approx. Min. Bundle Dia. 0.062" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet
Description
All-Nylon Standard Cable Tie 21095C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Width: .140" Most ties meet UL requirements Nylon 6/6 material Approx. Min. Bundle Dia. 0.062" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-14-40-0-C Intermediate Cable Tie, Zip Tie, 40 lb, 14 inch, UV Black, Bag of 100 - 21095C - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-14-40-0-C Intermediate Cable Tie, Zip Tie, 40 lb, 14 inch, UV Black, Bag of 100
21095C
ACT AL-14-40-0-C Intermediate Cable Tie, Zip Tie, 40 lb, 14 inch, UV Black, Bag of 100 21095C
All-Nylon Standard Cable Tie 21095C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Width: .140" Most ties meet UL requirements Nylon 6/6 material Approx. Min. Bundle Dia. 0.062" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
  • All-Nylon Standard Cable Tie 21095C
  • Category: Standard Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire, cable, hoses, tubing and more
  • Width: .140"
  • Most ties meet UL requirements
  • Nylon 6/6 material
  • Approx. Min. Bundle Dia. 0.062"
  • -40°F (-40°C) to 185°F (85°C) temperature rating
  • Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details
  • Made in USA
  • Use with cable tie guns
Supplier's Site Datasheet
Cable Ties and Zip Ties - 2162-AL-14-40-0-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-14-40-0-C-ND
Cable Ties and Zip Ties 2162-AL-14-40-0-C-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
ACT 14
Savage, MN, United States
ACT 14" Nylon Cable Tie - 40lb Strength - Black - 5,000 cable ties/case
KLTTIE-14-40-0
ACT 14" Nylon Cable Tie - 40lb Strength - Black - 5,000 cable ties/case KLTTIE-14-40-0
ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, 40 lb strength, Black. ACT part number AL-14-40-0-C. 5000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-40-0-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Black MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, 40 lb strength, Black. ACT part number AL-14-40-0-C. 5000 cable ties/case.


MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-40-0-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Black MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Lapp Tannehill
Product Category Cable Ties Cable Ties Cable Ties
Product Number 21095C 2162-AL-14-40-0-C-ND KLTTIE-14-40-0
Product Name ACT AL-14-40-0-C Intermediate Cable Tie, Zip Tie, 40 lb, 14 inch, UV Black, Bag of 100 Cable Ties and Zip Ties ACT 14" Nylon Cable Tie - 40lb Strength - Black - 5,000 cable ties/case
Length 14.5 inch (368 mm) 14.24 inch (362 mm) 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details