Heyco Products, Inc. Heyco 15209 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Side Fixing, for Panels from .12" - .24" Thick, Black 15209

Description
Heyco 15209 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel retention forces, while requiring low insertion force Ideal solution for applications where holes are not available Perfect for applications where temperatures are too extreme for adhesive solutions Cable tie is parallel to the fixing edge Temperature Range: -40°F (-40°C) to 185°F (85°C) Cable Tie Material: Nylon 6/6 Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized Insert Material: Post nickel-plated steel
Request a Quote Datasheet
Description
Heyco 15209 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel retention forces, while requiring low insertion force Ideal solution for applications where holes are not available Perfect for applications where temperatures are too extreme for adhesive solutions Cable tie is parallel to the fixing edge Temperature Range: -40°F (-40°C) to 185°F (85°C) Cable Tie Material: Nylon 6/6 Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized Insert Material: Post nickel-plated steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 15209 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Side Fixing, for Panels from .12
Chanhassen, MN, United States
Heyco 15209 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Side Fixing, for Panels from .12" - .24" Thick, Black
21809
Heyco 15209 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Side Fixing, for Panels from .12" - .24" Thick, Black 21809
Heyco 15209 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel retention forces, while requiring low insertion force Ideal solution for applications where holes are not available Perfect for applications where temperatures are too extreme for adhesive solutions Cable tie is parallel to the fixing edge Temperature Range: -40°F (-40°C) to 185°F (85°C) Cable Tie Material: Nylon 6/6 Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized Insert Material: Post nickel-plated steel
  • Heyco 15209 Edge Clip with 8″ UV Cable Tie, Zip Tie
  • Category: Edge Clip Cable Ties
  • Manufacturer: Heyco
  • Pre-assembled with 8˝ cable tie for convenience
  • Steel clip provides high panel retention forces, while requiring low insertion force
  • Ideal solution for applications where holes are not available
  • Perfect for applications where temperatures are too extreme for adhesive solutions
  • Cable tie is parallel to the fixing edge
  • Temperature Range: -40°F (-40°C) to 185°F (85°C)
  • Cable Tie Material: Nylon 6/6
  • Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized
  • Insert Material: Post nickel-plated steel
Supplier's Site Datasheet
Cable Ties and Zip Ties - 3720-15209-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3720-15209-ND
Cable Ties and Zip Ties 3720-15209-ND
"Standard Tie Black 1.77"" (45.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard Tie Black 1.77"" (45.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Edge Clips - 15209 - bisco industries
Anaheim, CA, United States
Edge Clips
15209
Edge Clips 15209
Edge Clips

Edge Clips

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey bisco industries
Product Category Cable Ties Cable Ties Wire and Cable Clips
Product Number 21809 3720-15209-ND 15209
Product Name Heyco 15209 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Side Fixing, for Panels from .12" - .24" Thick, Black Cable Ties and Zip Ties Edge Clips
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data