Advanced Cable Ties, Inc. ACT MG-1300 Cable Tie, Zip Tie Removal Tool MG-1300

Description
ACT's Cable Tie Removal Tool allows you to remove cable ties and lacing without harming bundled items. Simply put, this tool cuts the ties, not the wires! The tool was designed with you in mind; it is compact, comfortable, and easy to use. Most importantly, the device is versatile; it can be used for all cable tie widths. ACT MG-1300 Cable Tie Removal Tool Category: Cable Tie Tools Manufacturer: ACT Compact design is comfortable and easy to use Versatile for all cable tie widths Remove cable ties and lacing without harming bundled items Color: Yellow Cable Tie Sizes Pounds: 18 to 250 Cable Tie Sizes Newtons: 80 to 1,112 Length: 6.49" Width: 2.35"
Request a Quote Datasheet
Description
ACT's Cable Tie Removal Tool allows you to remove cable ties and lacing without harming bundled items. Simply put, this tool cuts the ties, not the wires! The tool was designed with you in mind; it is compact, comfortable, and easy to use. Most importantly, the device is versatile; it can be used for all cable tie widths. ACT MG-1300 Cable Tie Removal Tool Category: Cable Tie Tools Manufacturer: ACT Compact design is comfortable and easy to use Versatile for all cable tie widths Remove cable ties and lacing without harming bundled items Color: Yellow Cable Tie Sizes Pounds: 18 to 250 Cable Tie Sizes Newtons: 80 to 1,112 Length: 6.49" Width: 2.35"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT MG-1300 Cable Tie, Zip Tie Removal Tool - 376 - Waytek, Inc.
Chanhassen, MN, United States
ACT MG-1300 Cable Tie, Zip Tie Removal Tool
376
ACT MG-1300 Cable Tie, Zip Tie Removal Tool 376
ACT's Cable Tie Removal Tool allows you to remove cable ties and lacing without harming bundled items. Simply put, this tool cuts the ties, not the wires! The tool was designed with you in mind; it is compact, comfortable, and easy to use. Most importantly, the device is versatile; it can be used for all cable tie widths. ACT MG-1300 Cable Tie Removal Tool Category: Cable Tie Tools Manufacturer: ACT Compact design is comfortable and easy to use Versatile for all cable tie widths Remove cable ties and lacing without harming bundled items Color: Yellow Cable Tie Sizes Pounds: 18 to 250 Cable Tie Sizes Newtons: 80 to 1,112 Length: 6.49" Width: 2.35"

ACT's Cable Tie Removal Tool allows you to remove cable ties and lacing without harming bundled items. Simply put, this tool cuts the ties, not the wires! The tool was designed with you in mind; it is compact, comfortable, and easy to use. Most importantly, the device is versatile; it can be used for all cable tie widths.

  • ACT MG-1300 Cable Tie Removal Tool
  • Category: Cable Tie Tools
  • Manufacturer: ACT
  • Compact design is comfortable and easy to use
  • Versatile for all cable tie widths
  • Remove cable ties and lacing without harming bundled items
  • Color: Yellow
  • Cable Tie Sizes Pounds: 18 to 250
  • Cable Tie Sizes Newtons: 80 to 1,112
  • Length: 6.49"
  • Width: 2.35"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 376
Product Name ACT MG-1300 Cable Tie, Zip Tie Removal Tool
Length 6.49 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details