HellermannTyton Cable Ties and Zip Ties CTT20R0C2

Description
"Standard, Locking Black 0.51"" (13.00mm) 0.098"" (2.50mm) 20 lbs (9.07 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.51"" (13.00mm) 0.098"" (2.50mm) 20 lbs (9.07 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CTT20R0C2-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CTT20R0C2-ND
Cable Ties and Zip Ties CTT20R0C2-ND
"Standard, Locking Black 0.51"" (13.00mm) 0.098"" (2.50mm) 20 lbs (9.07 kg)"

"Standard, Locking Black 0.51"" (13.00mm) 0.098"" (2.50mm) 20 lbs (9.07 kg)"

Buy Now Datasheet
HellermannTyton CTT20R0C2 4
Chanhassen, MN, United States
HellermannTyton CTT20R0C2 4" Black Clamp Tie, Zip Tie, 100/Bag
21267
HellermannTyton CTT20R0C2 4" Black Clamp Tie, Zip Tie, 100/Bag 21267
HellermannTyton CTT20R0C2 4" Black Clamp Tie Category: Specialty Cable Ties Manufacturer: HellermannTyton Clamp tie Uniquely designed head allows for complete circular mount of 360° Clamps tightly on hoses and other circular parts Soft rubber hose -40°F (-40°C) to 185°F (85°C) Approx. width: .10" Package of 100 cable ties
  • HellermannTyton CTT20R0C2 4" Black Clamp Tie
  • Category: Specialty Cable Ties
  • Manufacturer: HellermannTyton
  • Clamp tie
  • Uniquely designed head allows for complete circular mount of 360°
  • Clamps tightly on hoses and other circular parts
  • Soft rubber hose
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. width: .10"
  • Package of 100 cable ties
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Cable Ties Cable Ties
Product Number CTT20R0C2-ND 21267
Product Name Cable Ties and Zip Ties HellermannTyton CTT20R0C2 4" Black Clamp Tie, Zip Tie, 100/Bag
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details