ABB AB Cable Ties and Zip Ties TY275M

Description
CABLE TIE 120LB 18IN NATURAL NYL
Request a Quote Datasheet
Description
CABLE TIE 120LB 18IN NATURAL NYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY275M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY275M-ND
Cable Ties and Zip Ties 6308-TY275M-ND
CABLE TIE 120LB 18IN NATURAL NYL

CABLE TIE 120LB 18IN NATURAL NYL

Buy Now Datasheet
Thomas Betts TY275M-500 Ty-Rap Cable Tie, Zip Tie, 18
Chanhassen, MN, United States
Thomas Betts TY275M-500 Ty-Rap Cable Tie, Zip Tie, 18", Bag of 500, Natural
21627
Thomas Betts TY275M-500 Ty-Rap Cable Tie, Zip Tie, 18", Bag of 500, Natural 21627
Thomas & Betts TY275M-500 Ty-Rap Cable Tie, Zip Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard Black ties are UV resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) Approx. Length: 18" Width: .27" Package Quantity: 500
  • Thomas & Betts TY275M-500 Ty-Rap Cable Tie, Zip Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard Black ties are UV resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Length: 18"
  • Width: .27"
  • Package Quantity: 500
Supplier's Site Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 93F7728 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
93F7728
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 93F7728
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:457.2mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:457.2mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY275M-ND 21627 93F7728
Product Name Cable Ties and Zip Ties Thomas Betts TY275M-500 Ty-Rap Cable Tie, Zip Tie, 18", Bag of 500, Natural Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details