Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-14-50-MH-0-C

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.177"" (4.50mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.177"" (4.50mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-14-50-MH-0-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-14-50-MH-0-C-ND
Cable Ties and Zip Ties 2162-AL-14-50-MH-0-C-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.177"" (4.50mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.177"" (4.50mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
ACT AL-14-50-MH-0-C Mounting Hole Cable Tie, Zip Tie, 50 lb, 14 inch, UV Black, Bag of 100 - 21054C - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-14-50-MH-0-C Mounting Hole Cable Tie, Zip Tie, 50 lb, 14 inch, UV Black, Bag of 100
21054C
ACT AL-14-50-MH-0-C Mounting Hole Cable Tie, Zip Tie, 50 lb, 14 inch, UV Black, Bag of 100 21054C
ACT AL-14-50-MH-0-C Mounting Hole Cable Ties Category: Mounting Cable Ties Manufacturer: ACT Mounting cable tie secures hoses, wires, tubing, and more Most ties meet UL requirements Bundle Diameter Min. 0.062" -40°F (-40°C) to 185°F (85°C) temperature rating Made in USA Nylon 6/6 material Approx. Width 0.18", screw size #10
  • ACT AL-14-50-MH-0-C Mounting Hole Cable Ties
  • Category: Mounting Cable Ties
  • Manufacturer: ACT
  • Mounting cable tie secures hoses, wires, tubing, and more
  • Most ties meet UL requirements
  • Bundle Diameter Min. 0.062"
  • -40°F (-40°C) to 185°F (85°C) temperature rating
  • Made in USA
  • Nylon 6/6 material
  • Approx. Width 0.18", screw size #10
Supplier's Site Datasheet
ACT 14
Savage, MN, United States
ACT 14" Nylon Cable Tie with Mounting Hole - 50lb Strength - Black - 5,000 cable ties/case
KLTTIE-14-50-MH-0
ACT 14" Nylon Cable Tie with Mounting Hole - 50lb Strength - Black - 5,000 cable ties/case KLTTIE-14-50-MH-0
ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, Mounting hole, 50 lb strength, Black. ACT part number AL-14-50-MH-0-C. 5000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-50-MH-0-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Black MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21S UL STYLE / STANDARD : UL Type 21S

ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, Mounting hole, 50 lb strength, Black. ACT part number AL-14-50-MH-0-C. 5000 cable ties/case.


MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-50-MH-0-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Black MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21S UL STYLE / STANDARD : UL Type 21S

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Lapp Tannehill
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2162-AL-14-50-MH-0-C-ND 21054C KLTTIE-14-50-MH-0
Product Name Cable Ties and Zip Ties ACT AL-14-50-MH-0-C Mounting Hole Cable Tie, Zip Tie, 50 lb, 14 inch, UV Black, Bag of 100 ACT 14" Nylon Cable Tie with Mounting Hole - 50lb Strength - Black - 5,000 cable ties/case
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details